Autec Power Inc. L12WC- Series “The Alligator” LED Driver L12WC-055S160PS

Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet
Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WC- Series “The Alligator” LED Driver - L12WC-055S160PS - Autec Power Inc.
Frisco, TX, United States
L12WC- Series “The Alligator” LED Driver
L12WC-055S160PS
L12WC- Series “The Alligator” LED Driver L12WC-055S160PS
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WC-055S160PS
Product Name L12WC- Series “The Alligator” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details