Autec Power Inc. L2HCP Series "The Revolution" LED Driver L2HCP600S250ST

Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet
Datasheet Summary
Powered by GS/AI

The L2HCP600S250ST is a 600W LED driver designed for a wide input voltage range of 277-480Vac. It features a hybrid output that supports both constant current and constant voltage, with an output current range of 1000mA to 2500mA. The driver is programmable via a Near Field Communication controller, allowing for customization of output current and voltage settings. It boasts an efficiency of up to 95% and is compatible with various dimming options including 0-10V, PWM, and timer functions. This model is equipped with multiple protection features such as over voltage protection, short circuit protection, and over temperature protection, ensuring reliable operation. It operates effectively in a temperature range of -35 to +50AöC and has an IP67 rating, making it suitable for both indoor and outdoor applications, including horticultural grow setups. The driver is UL/cUL certified and comes with a 5-year warranty, providing assurance of its quality and durability.

Datasheet Summary
Powered by GS/AI

The L2HCP600S250ST is a 600W LED driver designed for a wide input voltage range of 277-480Vac. It features a hybrid output that supports both constant current and constant voltage, with an output current range of 1000mA to 2500mA. The driver is programmable via a Near Field Communication controller, allowing for customization of output current and voltage settings. It boasts an efficiency of up to 95% and is compatible with various dimming options including 0-10V, PWM, and timer functions. This model is equipped with multiple protection features such as over voltage protection, short circuit protection, and over temperature protection, ensuring reliable operation. It operates effectively in a temperature range of -35 to +50AöC and has an IP67 rating, making it suitable for both indoor and outdoor applications, including horticultural grow setups. The driver is UL/cUL certified and comes with a 5-year warranty, providing assurance of its quality and durability.

Suppliers

Company
Product
Description
Supplier Links
L2HCP Series
Frisco, TX, United States
L2HCP Series "The Revolution" LED Driver
L2HCP600S250ST
L2HCP Series "The Revolution" LED Driver L2HCP600S250ST
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2HCP600S250ST
Product Name L2HCP Series "The Revolution" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details