Autec Power Inc. L12WC- Series “The Alligator” LED Driver L12WC-035S085PS

Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet
Description
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WC- Series “The Alligator” LED Driver - L12WC-035S085PS - Autec Power Inc.
Frisco, TX, United States
L12WC- Series “The Alligator” LED Driver
L12WC-035S085PS
L12WC- Series “The Alligator” LED Driver L12WC-035S085PS
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available in a plastic casing and is equipped with Surge Protection: L-n:2kV LN-GND:4KV. Available in power ratings of 035W and 055W, the Alligator is a UL Listed driver suitable for Indoor & Outdoor Applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WC-035S085PS
Product Name L12WC- Series “The Alligator” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-12-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 7.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details