Autec Power Inc. L3WCD-R Series "The Mystery" LED Driver L3WCD060S190STR

Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.
Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Suppliers

Company
Product
Description
Supplier Links
L3WCD-R Series
Frisco, TX, United States
L3WCD-R Series "The Mystery" LED Driver
L3WCD060S190STR
L3WCD-R Series "The Mystery" LED Driver L3WCD060S190STR
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor). This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD060S190STR
Product Name L3WCD-R Series "The Mystery" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details