The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT160AG-560 |
| Product Name | DTXXXAG Series "The Galaxy" Industrial Desktop Adapter |
| Type | AC / DC Adapter |
| Applications | Consumer Electronics & Office Equipment Industrial Equipment |
| Regulatory Compliance | UL, cUL, CE |