Autec Power Inc. L4HCP Series "The Beast" LED Driver L4HCP640S

Description
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.
Datasheet
Description
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4HCP Series
Frisco, TX, United States
L4HCP Series "The Beast" LED Driver
L4HCP640S
L4HCP Series "The Beast" LED Driver L4HCP640S
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.

“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/external resistor/clock/DMX. Best for indoor and outdoor applications, the 305Vac-660Vac input voltage allows this model to fill roles previous product families could not.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4HCP640S
Product Name L4HCP Series "The Beast" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details