Autec Power Inc. L13 High Power Series "The Clover" LED Driver L13WCD600S220ST

Description
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.
Datasheet
Description
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L13 High Power Series
Frisco, TX, United States
L13 High Power Series "The Clover" LED Driver
L13WCD600S220ST
L13 High Power Series "The Clover" LED Driver L13WCD600S220ST
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communicati on Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.

“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA, and a power rating of 600W. The Clover is a UL Listed, IP67-rated driver that runs at an efficiency rating of up to 95% and features 0–10/PWM/Communication Dimming with a dimming range of 10%-100%. The unit also features OCP, SCP, OTP, and Over Voltage Protection and a 5-year warranty. It is suitable for indoor and outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L13WCD600S220ST
Product Name L13 High Power Series "The Clover" LED Driver
Type Lighting Inverter
Applications Dry & Damp Locations
Regulatory Compliance UL Listed
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Bench Power Supplies - 1233612 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details