Autec Power Inc. L3WCD Series "The Beauty" LED Driver L3WCD050S155ST

Description
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet
Description
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3WCD Series
Frisco, TX, United States
L3WCD Series "The Beauty" LED Driver
L3WCD050S155ST
L3WCD Series "The Beauty" LED Driver L3WCD050S155ST
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor, PMW and 0-10 volts. IP67 and UL listed with a power rating of 50 watts. Even better this driver is suitable for indoor, outdoor, dry, damp and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD050S155ST
Product Name L3WCD Series "The Beauty" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details