Autec Power Inc. L2HCP Series "The Revolution" LED Driver L2HCP720S1500ST

Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet
Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L2HCP Series
Frisco, TX, United States
L2HCP Series "The Revolution" LED Driver
L2HCP720S1500ST
L2HCP Series "The Revolution" LED Driver L2HCP720S1500ST
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2HCP720S1500ST
Product Name L2HCP Series "The Revolution" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance Class P, UL Class 2, Type HL
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details