Autec Power Inc. DTXXXAG Series "The Galaxy" Industrial Desktop Adapter DT200AG-240

Description
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet
Description
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTXXXAG Series
Frisco, TX, United States
DTXXXAG Series "The Galaxy" Industrial Desktop Adapter
DT200AG-240
DTXXXAG Series "The Galaxy" Industrial Desktop Adapter DT200AG-240
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.

The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and 300W. AC inlet options include C6, C8, C14 and the Galaxy comes with Gallium Nitride FET Technology and has the smallest footprint. Being UL, cUL, and CE certified, the Galaxy is suitable for consumer electronics, office equipment, industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number DT200AG-240
Product Name DTXXXAG Series "The Galaxy" Industrial Desktop Adapter
Type AC / DC Adapter
Applications Consumer Electronics & Office Equipment Industrial Equipment
Regulatory Compliance UL, cUL, CE
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details