The L4WCT020S LED Driver from Autec Power Inc. is designed for indoor LED lighting applications, providing a power rating of 20W with an input voltage range of 90-305Vac. It features a constant current design with adjustable output current settings from 70mA to 700mA, making it suitable for various LED configurations. The driver achieves an efficiency of up to 84% and is compatible with Triac and ELV dimming systems. This model includes multiple protection features such as overvoltage protection (OVP), short circuit protection (SCP), over-temperature protection (OTP), and open circuit protection. It is rated for IP64 environmental protection, ensuring resistance to dust and moisture. The driver operates within a temperature range of -20 to +60°C and has a maximum case temperature of 90°C. It also offers surge protection up to 1kV and has a lifetime rating of 100,000 hours at full load. The dimensions of the L4WCT020S are 95mm x 40mm x 25mm, and it weighs 0.15 kg. It is UL Class 2 certified, making it compliant with safety standards for low voltage lighting applications. This product is suitable for use in downlights, spotlights, and LED panels, providing flexibility for various lighting designs.
Please contact your Autec Power Technical Sales Representative today and discover if this high-efficiency Autec product series will prove to be the perfect solution for your unique power application!
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L4WCT020S |
| Product Name | L4WCT Series “The T-Cup” LED Driver |
| Type | Lighting Inverter |