Autec Power Inc. L2HCP Series "The Revolution" LED Driver L2HCP500S357ST

Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet
Description
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L2HCP Series
Frisco, TX, United States
L2HCP Series "The Revolution" LED Driver
L2HCP500S357ST
L2HCP Series "The Revolution" LED Driver L2HCP500S357ST
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Vac Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal case and available in power ratings of 96W, 160W, 250W, 350W and 720W models. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2HCP500S357ST
Product Name L2HCP Series "The Revolution" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Parallel Function  Power Supplies - PST-96048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - DCR40-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details