Autec Power Inc. L3WV- Series “The Valkyrie” LED Driver L3WV-320S036ST

Description
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.
Datasheet
Description
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L3WV- Series “The Valkyrie” LED Driver - L3WV-320S036ST - Autec Power Inc.
Frisco, TX, United States
L3WV- Series “The Valkyrie” LED Driver
L3WV-320S036ST
L3WV- Series “The Valkyrie” LED Driver L3WV-320S036ST
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.

When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WV-320S036ST
Product Name L3WV- Series “The Valkyrie” LED Driver
Type Lighting Inverter
Applications LED Strips & LED Signs Billboards & Landscaping Lights
Regulatory Compliance UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details