Autec Power Inc. L12WCD Series “The Crocodile” LED Driver L12WCD030S085PS

Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet
Description
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12WCD Series “The Crocodile” LED Driver - L12WCD030S085PS - Autec Power Inc.
Frisco, TX, United States
L12WCD Series “The Crocodile” LED Driver
L12WCD030S085PS
L12WCD Series “The Crocodile” LED Driver L12WCD030S085PS
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is UL Listed with an IP65 rating. Features include flicker-free Dimming (0-10, PWM, Resistor) and a plastic case. Suitable for Indoor & Outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L12WCD030S085PS
Product Name L12WCD Series “The Crocodile” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details