Autec Power Inc. L2WCH Series “The Lil’ Dipper” LED Driver L2WCH050S120PS

Description
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.
Description
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
L2WCH Series “The Lil’ Dipper” LED Driver - L2WCH050S120PS - Autec Power Inc.
Frisco, TX, United States
L2WCH Series “The Lil’ Dipper” LED Driver
L2WCH050S120PS
L2WCH Series “The Lil’ Dipper” LED Driver L2WCH050S120PS
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.

“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of 30W and 50W and is listed UL Class 2. Other features include DIP switch, IP20 & IP66 ratings, and dimming (0-10V, Triac, ELV, Hybrid). The Lil’ Dipper comes in a plastic casing and is suitable for indoor and outdoor applications.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L2WCH050S120PS
Product Name L2WCH Series “The Lil’ Dipper” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details