Autec Power Inc. L4WVP Series “The Monster” LED Driver L4WVP700S

Description
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.
Datasheet
Description
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L4WVP Series “The Monster” LED Driver - L4WVP700S - Autec Power Inc.
Frisco, TX, United States
L4WVP Series “The Monster” LED Driver
L4WVP700S
L4WVP Series “The Monster” LED Driver L4WVP700S
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.

“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High Power LED Drivers with such small differences because each application is unique and some require different specifications than others even if that degree of difference is small. “The Revolutions”, like the aforementioned counterparts is a family of Programmable LED Drivers, but with 12C 200Ma of Aux Power. This model also has the option for a junction box as its case type. With power ratings of 100W and 600W, this family is not limited to high power applications as well.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L4WVP700S
Product Name L4WVP Series “The Monster” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details