Texas Instruments High-Performance Analog Dc-Dc Controller, Buck, 600Khz, Son-8; Supply Voltage Min Texas Instruments TPS40041DRBR

Description
Switching Controller, Voltage-mode, 6A, 700kHz Switching Freq-Max, PDSO8
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 6A, 700kHz Switching Freq-Max, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS40041DRBR - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 6A, 700kHz Switching Freq-Max, PDSO8

Switching Controller, Voltage-mode, 6A, 700kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
Dc-Dc Controller, Buck, 600Khz, Son-8; Supply Voltage Min Texas Instruments - 27AJ0477 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck, 600Khz, Son-8; Supply Voltage Min Texas Instruments
27AJ0477
Dc-Dc Controller, Buck, 600Khz, Son-8; Supply Voltage Min Texas Instruments 27AJ0477
DC-DC CONTROLLER, BUCK, 600KHZ, SON-8; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:SON; No. of Pins:8Pins; Switching Frequency:700kHz; Topology:Synchronous RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK, 600KHZ, SON-8; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:SON; No. of Pins:8Pins; Switching Frequency:700kHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40041DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40041DRBR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40041DRBR
IC REG CTRLR BUCK 8SON

IC REG CTRLR BUCK 8SON

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS40041DRBR 27AJ0477 TPS40041DRBR
Product Name Dc-Dc Controller, Buck, 600Khz, Son-8; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS RoHS
Package Type VSON8
Supply Voltage Other; 2.25V
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details