TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TPS2411RMSR -- PMIC - OR CONTROLLERS, IDEAL DIODES
Texas Instruments High-Performance Analog
PMIC - OR Controllers, Ideal Diodes
TPS2411RMSR
Description
O-RING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
O-RING CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TPS2411RMSR |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Receiver; Sensor Interface; Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tape & Reel (TR)
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details