Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS51120RHBT

Description
TPS51120 Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power
Request a Quote Datasheet
Description
TPS51120 Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS51120RHBT - Rochester Electronics
Newburyport, MA, United States
TPS51120 Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power

TPS51120 Dual Current Mode, Synch Step-Down Controller With 100-mA Standby Reg For Notebook System Power

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS51120RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS51120RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS51120RHBT
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site
Dc/dc Ctrl, Sync Buck, 580Khz, Vqfn-32; Supply Voltage Min Texas Instruments - 29AH8129 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 580Khz, Vqfn-32; Supply Voltage Min Texas Instruments
29AH8129
Dc/dc Ctrl, Sync Buck, 580Khz, Vqfn-32; Supply Voltage Min Texas Instruments 29AH8129
DC/DC CTRL, SYNC BUCK, 580KHZ, VQFN-32; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):88%; Controller IC Case Style:VQFN; No. of Pins:32Pins; Switching Frequency:580kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 580KHZ, VQFN-32; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):88%; Controller IC Case Style:VQFN; No. of Pins:32Pins; Switching Frequency:580kHz; Topology:SynchronousRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS51120RHBT TPS51120RHBT 29AH8129
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 580Khz, Vqfn-32; Supply Voltage Min Texas Instruments
Features RoHS
Package Type VQFN32
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
PMIC - Power Supply Controllers, Monitors - SI8250-IQR - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; 32-LQFP
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details