Texas Instruments Standard Linear and Logic Buck Controller 3A Adj, Smd, 64203; Supply Voltage Min Texas Instruments TPS64203DBVT

Description
BUCK CONTROLLER 3A ADJ, SMD, 64203; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Switching Frequency:800kHz; Topology:Buck (Step RoHS Compliant: Yes
Description
BUCK CONTROLLER 3A ADJ, SMD, 64203; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Switching Frequency:800kHz; Topology:Buck (Step RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck Controller 3A Adj, Smd, 64203; Supply Voltage Min Texas Instruments - 52AH7755 - Newark, An Avnet Company
Chicago, IL, United States
Buck Controller 3A Adj, Smd, 64203; Supply Voltage Min Texas Instruments
52AH7755
Buck Controller 3A Adj, Smd, 64203; Supply Voltage Min Texas Instruments 52AH7755
BUCK CONTROLLER 3A ADJ, SMD, 64203; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Switching Frequency:800kHz; Topology:Buck (Step RoHS Compliant: Yes

BUCK CONTROLLER 3A ADJ, SMD, 64203; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Switching Frequency:800kHz; Topology:Buck (Step RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS64203DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS64203DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS64203DBVT
IC REG CTRLR BUCK SOT23-6

IC REG CTRLR BUCK SOT23-6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 52AH7755 TPS64203DBVT
Product Name Buck Controller 3A Adj, Smd, 64203; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 1.8V
Pins 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906166 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32176-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details