Texas Instruments High-Performance Analog Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments TPS40057PWP

Description
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS40057PWP - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16

Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16

Supplier's Site Datasheet
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments - 27AJ0478 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments
27AJ0478
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments 27AJ0478
DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-16; Supply Voltage Min:8V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):94%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-16; Supply Voltage Min:8V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):94%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40057PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40057PWP
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40057PWP
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS40057PWP 27AJ0478 TPS40057PWP
Product Name Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS RoHS
Package Type SOP; SSOP; TSSOP; HTSSOP16
Supply Voltage Other; 8V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2964B/BUA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details