Texas Instruments Standard Linear and Logic Dc/dc Ctrl, Sync Buck, 460Khz, Vqfn-24; Supply Voltage Min Texas Instruments TPS51125RGER

Description
DC/DC CTRL, SYNC BUCK, 460KHZ, VQFN-24; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):88%; Controller IC Case Style:VQFN; No. of Pins:24Pins; Switching Frequency:460kHz; Topology:Synchronous RoHS Compliant: Yes
Description
DC/DC CTRL, SYNC BUCK, 460KHZ, VQFN-24; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):88%; Controller IC Case Style:VQFN; No. of Pins:24Pins; Switching Frequency:460kHz; Topology:Synchronous RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 460Khz, Vqfn-24; Supply Voltage Min Texas Instruments - 27AJ0492 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 460Khz, Vqfn-24; Supply Voltage Min Texas Instruments
27AJ0492
Dc/dc Ctrl, Sync Buck, 460Khz, Vqfn-24; Supply Voltage Min Texas Instruments 27AJ0492
DC/DC CTRL, SYNC BUCK, 460KHZ, VQFN-24; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):88%; Controller IC Case Style:VQFN; No. of Pins:24Pins; Switching Frequency:460kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 460KHZ, VQFN-24; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):88%; Controller IC Case Style:VQFN; No. of Pins:24Pins; Switching Frequency:460kHz; Topology:SynchronousRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS51125RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS51125RGER
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS51125RGER
IC REG CTRLR BUCK 24QFN

IC REG CTRLR BUCK 24QFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 27AJ0492 TPS51125RGER
Product Name Dc/dc Ctrl, Sync Buck, 460Khz, Vqfn-24; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Supply Voltage Other; 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
 - 26LS30/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
2 suppliers
Ethernet Interface Ics - 1775512 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details