IC HOT SWAP CTRLR GP 14TSSOP
Hot Swap Controller, Monitor 1 Channel General Purpose 14-TSSOP
IC, HOT SWAP, CNTRL, HV, 14TSSOP; Controller Applications:Server Backplanes, Storage Area Networks, Medical Systems; Input Voltage:80V; Supply Voltage Min:9V; Supply Voltage Max:80V; Controller IC Case Style:TSSOP; No. of RoHS Compliant: Yes
IC HOT SWAP CTRLR GP 14TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS2492PW | TPS2492PW | 17AH9401 | TPS2492PW |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers | Ic, Hot Swap, Cntrl, Hv, 14Tssop; Controller Applications Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |