Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40056PWP

Description
IC REG CTRLR BUCK 16HTSSOP
Description
IC REG CTRLR BUCK 16HTSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40056PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40056PWP
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40056PWP
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments - 32AH6991 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments
32AH6991
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments 32AH6991
DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-16; Supply Voltage Min:10V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-16; Supply Voltage Min:10V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TPS40056PWP 32AH6991
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details