Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40304DRCT

Description
IC REG CTRLR BUCK 10SON
Description
IC REG CTRLR BUCK 10SON

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40304DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40304DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40304DRCT
IC REG CTRLR BUCK 10SON

IC REG CTRLR BUCK 10SON

Supplier's Site
Ic, Power Dist Switch, Adj, 10Son; Supply Voltage Min Texas Instruments - 32AH6994 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Dist Switch, Adj, 10Son; Supply Voltage Min Texas Instruments
32AH6994
Ic, Power Dist Switch, Adj, 10Son; Supply Voltage Min Texas Instruments 32AH6994
IC, POWER DIST SWITCH, ADJ, 10SON; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:SON; No. of Pins:10Pins; Switching Frequency:660kHz; Topology:Synchronous Buck RoHS Compliant: Yes

IC, POWER DIST SWITCH, ADJ, 10SON; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:SON; No. of Pins:10Pins; Switching Frequency:660kHz; Topology:Synchronous Buck RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TPS40304DRCT 32AH6994
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Ic, Power Dist Switch, Adj, 10Son; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74AHC125BZZ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers