Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24740RGER

Description
Win Source Part Number: 1372319-TPS24740RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Hot Swap Controller, OR Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Latched Fault, UVLO Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS24740 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 18V Current - Supply: 4.2 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1372319-TPS24740RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Hot Swap Controller, OR Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Latched Fault, UVLO Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS24740 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 18V Current - Supply: 4.2 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1372319-TPS24740RGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1372319-TPS24740RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1372319-TPS24740RGER
Win Source Part Number: 1372319-TPS24740RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Hot Swap Controller, OR Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Latched Fault, UVLO Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS24740 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 18V Current - Supply: 4.2 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage

Win Source Part Number: 1372319-TPS24740RGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Hot Swap Controller, OR Controller
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Latched Fault, UVLO
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: TPS24740
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 18V
Current - Supply: 4.2 mA
Number of Channels: 1
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS24740RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS24740RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24740RGER
IC HOT SWAP CTRLR GP 24VQFN

IC HOT SWAP CTRLR GP 24VQFN

Supplier's Site
Hot Swap Controllers - TPS24740RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS24740RGER
Hot Swap Controllers TPS24740RGER
Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)

Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)

Buy Now
PMIC - Hot Swap Controllers - TPS24740RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS24740RGER
PMIC - Hot Swap Controllers TPS24740RGER
IC HOT SWAP CTRLR GP 24VQFN

IC HOT SWAP CTRLR GP 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1372319-TPS24740RGER TPS24740RGER TPS24740RGER TPS24740RGER
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers PMIC - Hot Swap Controllers
Supply Voltage Other; 2.5V ~ 18V Other 1.8V; Other; 2.5V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898133 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers