Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24701DGK

Description
Win Source Part Number: 1338576-TPS24701DGK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Package: Tube Applications: General Purpose Standard Package: 80 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24701
Request a Quote Datasheet
Description
Win Source Part Number: 1338576-TPS24701DGK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Package: Tube Applications: General Purpose Standard Package: 80 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1338576-TPS24701DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1338576-TPS24701DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1338576-TPS24701DGK
Win Source Part Number: 1338576-TPS24701DGK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Package: Tube Applications: General Purpose Standard Package: 80 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24701

Win Source Part Number: 1338576-TPS24701DGK
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit
Package: Tube
Applications: General Purpose
Standard Package: 80
Current - Supply: 1 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Voltage - Supply: 2.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS24701

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS24701DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS24701DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24701DGK
IC HOT SWAP CTRLR GP 8VSSOP

IC HOT SWAP CTRLR GP 8VSSOP

Supplier's Site
Hot Swap Controllers - TPS24701DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS24701DGK
Hot Swap Controllers TPS24701DGK
Hot Swap Controller 1 Channel General Purpose 8-VSSOP

Hot Swap Controller 1 Channel General Purpose 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1338576-TPS24701DGK TPS24701DGK TPS24701DGK
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers
Supply Voltage Other; 2.5V ~ 18V Other 1.8V; Other; 2.5V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
6 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers