Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS43060RTET

Description
IC REG CTRLR BOOST 16WQFN
Description
IC REG CTRLR BOOST 16WQFN

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS43060RTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS43060RTET
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS43060RTET
IC REG CTRLR BOOST 16WQFN

IC REG CTRLR BOOST 16WQFN

Supplier's Site
Boost Cntrl, 4.5-38V, 1Mhz, 58V, 16Qfn; Supply Voltage Min Texas Instruments - 28AH5852 - Newark, An Avnet Company
Chicago, IL, United States
Boost Cntrl, 4.5-38V, 1Mhz, 58V, 16Qfn; Supply Voltage Min Texas Instruments
28AH5852
Boost Cntrl, 4.5-38V, 1Mhz, 58V, 16Qfn; Supply Voltage Min Texas Instruments 28AH5852
BOOST CNTRL, 4.5-38V, 1MHZ, 58V, 16QFN; Supply Voltage Min:4.5V; Supply Voltage Max:38V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

BOOST CNTRL, 4.5-38V, 1MHZ, 58V, 16QFN; Supply Voltage Min:4.5V; Supply Voltage Max:38V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TPS43060RTET 28AH5852
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Boost Cntrl, 4.5-38V, 1Mhz, 58V, 16Qfn; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 74LVT162244BDL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
Interface - Modems - ICs and Modules - SI2415-C-GTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers