Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2394PWR

Description
Win Source Part Number: 1355802-TPS2394PWR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Hot Swap Controller MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: Auto Retry Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TPS2394 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: -48V REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: -80V ~ -12V Current - Supply: 1 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Request a Quote Datasheet
Description
Win Source Part Number: 1355802-TPS2394PWR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Hot Swap Controller MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: Auto Retry Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TPS2394 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: -48V REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: -80V ~ -12V Current - Supply: 1 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1355802-TPS2394PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1355802-TPS2394PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1355802-TPS2394PWR
Win Source Part Number: 1355802-TPS2394PWR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Hot Swap Controller MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: Auto Retry Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TPS2394 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: -48V REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: -80V ~ -12V Current - Supply: 1 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO

Win Source Part Number: 1355802-TPS2394PWR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Hot Swap Controller
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Features: Auto Retry
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: TPS2394
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: -48V
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: -80V ~ -12V
Current - Supply: 1 mA
Number of Channels: 1
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO

Buy Now Datasheet
PMIC - Hot Swap Controllers - TPS2394PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS2394PWR
PMIC - Hot Swap Controllers TPS2394PWR
IC HOT SWAP CTRLR -48V 14TSSOP

IC HOT SWAP CTRLR -48V 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS2394PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS2394PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2394PWR
IC HOT SWAP CTRLR -48V 14TSSOP

IC HOT SWAP CTRLR -48V 14TSSOP

Supplier's Site
Hot Swap Controllers - TPS2394PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS2394PWR
Hot Swap Controllers TPS2394PWR
Hot Swap Controller 1 Channel -48V 14-TSSOP

Hot Swap Controller 1 Channel -48V 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355802-TPS2394PWR TPS2394PWR TPS2394PWR TPS2394PWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers
Supply Voltage Other; -80V ~ -12V Other 1.2V; Other; -80V ~ -12V
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Power Supply Controllers, Monitors - SI8251-IQ - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; 32-LQFP
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-CY7C67200-48BAXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.7V ~ 3.6V, 3V ~ 3.6V
View Details
3 suppliers