Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2391DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320386-TPS2391DGK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Tube Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Standard Package: 80 Mounting: Surface Mount Current - Supply: 700 µA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Voltage - Supply: -80V ~ -36V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS2391DGKG4,-296-1 3512-5-ND,2156-TPS23 91DGK,296-13512-5-ND R,-TPS2391DGKG4-NDR, TPS2391DGKG4-ND,-296 -13512-5,-296-13512- 5-NDR,296-13512-5,TP S2391DGKG4,-TPS2391D GK-NDR,TEXTISTPS2391 DGK Base Product Number: TPS2391 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320386-TPS2391DGK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Tube Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Standard Package: 80 Mounting: Surface Mount Current - Supply: 700 µA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Voltage - Supply: -80V ~ -36V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS2391DGKG4,-296-1 3512-5-ND,2156-TPS23 91DGK,296-13512-5-ND R,-TPS2391DGKG4-NDR, TPS2391DGKG4-ND,-296 -13512-5,-296-13512- 5-NDR,296-13512-5,TP S2391DGKG4,-TPS2391D GK-NDR,TEXTISTPS2391 DGK Base Product Number: TPS2391 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1320386-TPS2391DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1320386-TPS2391DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1320386-TPS2391DGK
Manufacturer: Texas Instruments Win Source Part Number: 1320386-TPS2391DGK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Tube Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Standard Package: 80 Mounting: Surface Mount Current - Supply: 700 µA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Voltage - Supply: -80V ~ -36V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS2391DGKG4,-296-1 3512-5-ND,2156-TPS23 91DGK,296-13512-5-ND R,-TPS2391DGKG4-NDR, TPS2391DGKG4-ND,-296 -13512-5,-296-13512- 5-NDR,296-13512-5,TP S2391DGKG4,-TPS2391D GK-NDR,TEXTISTPS2391 DGK Base Product Number: TPS2391 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320386-TPS2391DGK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Packaging: Tube
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Standard Package: 80
Mounting: Surface Mount
Current - Supply: 700 µA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Voltage - Supply: -80V ~ -36V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS2391DGKG4,-296-13512-5-ND,2156-TPS2391DGK,296-13512-5-NDR,-TPS2391DGKG4-NDR,TPS2391DGKG4-ND,-296-13512-5,-296-13512-5-NDR,296-13512-5,TPS2391DGKG4,-TPS2391DGK-NDR,TEXTISTPS2391DGK
Base Product Number: TPS2391
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Hot Swap Controllers - TPS2391DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS2391DGK
Hot Swap Controllers TPS2391DGK
Hot Swap Controller 1 Channel -48V 8-VSSOP

Hot Swap Controller 1 Channel -48V 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS2391DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS2391DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2391DGK
IC HOT SWAP CTRLR -48V 8VSSOP

IC HOT SWAP CTRLR -48V 8VSSOP

Supplier's Site
PMIC - Hot Swap Controllers - TPS2391DGK - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS2391DGK
PMIC - Hot Swap Controllers TPS2391DGK
IC HOT SWAP CTRLR -48V 8VSSOP

IC HOT SWAP CTRLR -48V 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1320386-TPS2391DGK TPS2391DGK TPS2391DGK TPS2391DGK
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers
Supply Voltage Other; -80V ~ -36V Other; -80V ~ -36V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details