Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2411RMST

Description
Win Source Part Number: 1353278-TPS2411RMST Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Type: N+1 ORing Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-UFQFN Supplier Device Package: 14-UQFN (2.5x2.5) Base Product Number: TPS2411 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: N+1 Power Supplies, High Availability REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 16.5V Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1353278-TPS2411RMST Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Type: N+1 ORing Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-UFQFN Supplier Device Package: 14-UQFN (2.5x2.5) Base Product Number: TPS2411 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: N+1 Power Supplies, High Availability REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 16.5V Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1353278-TPS2411RMST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1353278-TPS2411RMST
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1353278-TPS2411RMST
Win Source Part Number: 1353278-TPS2411RMST Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Type: N+1 ORing Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-UFQFN Supplier Device Package: 14-UQFN (2.5x2.5) Base Product Number: TPS2411 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: N+1 Power Supplies, High Availability REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 16.5V Current - Supply: 4.25 mA Internal Switch(s): No Delay Time - OFF: 130 ns

Win Source Part Number: 1353278-TPS2411RMST
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
Type: N+1 ORing Controller
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 14-UFQFN
Supplier Device Package: 14-UQFN (2.5x2.5)
Base Product Number: TPS2411
FET Type: N-Channel
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: N+1 Power Supplies, High Availability
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 16.5V
Current - Supply: 4.25 mA
Internal Switch(s): No
Delay Time - OFF: 130 ns

Buy Now Datasheet
PMIC - OR Controllers, Ideal Diodes - TPS2411RMST - Lingto Electronic Limited
Shenzhen, China
PMIC - OR Controllers, Ideal Diodes
TPS2411RMST
PMIC - OR Controllers, Ideal Diodes TPS2411RMST
O-RING CONTROLLER

O-RING CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1353278-TPS2411RMST TPS2411RMST
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes PMIC - OR Controllers, Ideal Diodes
Supply Voltage Other; 3V ~ 16.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details