Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40057PWPR

Description
IC REG CTRLR BUCK 16HTSSOP
Description
IC REG CTRLR BUCK 16HTSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40057PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40057PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40057PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments - 27AJ0479 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments
27AJ0479
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments 27AJ0479
DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-16; Supply Voltage Min:8V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):94%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-16; Supply Voltage Min:8V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):94%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TPS40057PWPR 27AJ0479
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-16; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers