Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40305DRCT

Description
Switching Controller, Voltage-mode, 25A, 1200kHz Switching Freq-Max, PDSO10
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 25A, 1200kHz Switching Freq-Max, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS40305DRCT - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 25A, 1200kHz Switching Freq-Max, PDSO10

Switching Controller, Voltage-mode, 25A, 1200kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40305DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40305DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40305DRCT
IC REG CTRLR BUCK 10SON

IC REG CTRLR BUCK 10SON

Supplier's Site
Dc/dc Ctrl, Sync Buck, 1.2Mhz, Vson-10; Supply Voltage Min Texas Instruments - 28AH5850 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1.2Mhz, Vson-10; Supply Voltage Min Texas Instruments
28AH5850
Dc/dc Ctrl, Sync Buck, 1.2Mhz, Vson-10; Supply Voltage Min Texas Instruments 28AH5850
DC/DC CTRL, SYNC BUCK, 1.2MHZ, VSON-10; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VSON; No. of Pins:10Pins; Switching Frequency:1.2MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1.2MHZ, VSON-10; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VSON; No. of Pins:10Pins; Switching Frequency:1.2MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS40305DRCT TPS40305DRCT 28AH5850
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 1.2Mhz, Vson-10; Supply Voltage Min Texas Instruments
Features RoHS RoHS
Package Type VSON10
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details