TPS51125RGETG4 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS51125RGETG4
Description
IC REG CTRLR BUCK 24QFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC REG CTRLR BUCK 24QFN
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS51125RGETG4
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TPS51125RGETG4 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS422; RS485
Device Type
Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features
RoHS; ESD Protected
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details