IC REG CTRLR BUCK 10SON
DC/DC CTRL, SYNC BUCK, 300KHZ, VSON-10; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:VSON; No. of Pins:10Pins; Switching Frequency:300kHz; Topology:Synchronous
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TPS40303DRCT | 27AJ0487 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Dc/dc Ctrl, Sync Buck, 300Khz, Vson-10; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller |