Hot Swap Controller 1 Channel General Purpose 10-VSSOP
IC HOT SWAP CTRLR GP 10VSSOP
IC HOT SWAP CTRLR GP 10VSSOP
HOT-SWAP CONTROLLER, 80V, VSSOP-10; Controller Applications:Server Backplane, Storage Area Networks, Medical Systems, Plug In Modules, Base Stations; Input Voltage:80V; Supply Voltage Min:9V; Supply Voltage Max:80V; Controller IC RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS2490DGSR | TPS2490DGSR | TPS2490DGSR | 52AH7739 |
| Product Name | Hot Swap Controllers | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot-Swap Controller, 80V, Vssop-10; Controller Applications Texas Instruments |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |