Hot Swap Controller 1 Channel General Purpose 8-SO PowerPad
HOT SWAP CONTROLLER, 3-20V, POWERPAD-SO8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; RoHS Compliant: Yes
IC HOT SWAP CTRLR GP 8SOPWR
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS2421-1DDA | 32AH6981 | TPS2421-1DDA |
| Product Name | Hot Swap Controllers | Hot Swap Controller, 3-20V, Powerpad-So8; Controller Applications Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller |