Texas Instruments Standard Linear and Logic Sync Buck Controller, 1.5Mhz, Vqfn-40; Supply Voltage Min Texas Instruments TPS40428RHAT

Description
SYNC BUCK CONTROLLER, 1.5MHZ, VQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:40Pins; Switching Frequency:1.5MHz; Topology:Synchronous RoHS Compliant: Yes
Description
SYNC BUCK CONTROLLER, 1.5MHZ, VQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:40Pins; Switching Frequency:1.5MHz; Topology:Synchronous RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sync Buck Controller, 1.5Mhz, Vqfn-40; Supply Voltage Min Texas Instruments - 27AJ0489 - Newark, An Avnet Company
Chicago, IL, United States
Sync Buck Controller, 1.5Mhz, Vqfn-40; Supply Voltage Min Texas Instruments
27AJ0489
Sync Buck Controller, 1.5Mhz, Vqfn-40; Supply Voltage Min Texas Instruments 27AJ0489
SYNC BUCK CONTROLLER, 1.5MHZ, VQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:40Pins; Switching Frequency:1.5MHz; Topology:Synchronous RoHS Compliant: Yes

SYNC BUCK CONTROLLER, 1.5MHZ, VQFN-40; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:40Pins; Switching Frequency:1.5MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS TPS40428RHATDC/DC Controller with PMBus Interface, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.5MHz, VQFN-40 - 815-TPS40428RHAT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TPS40428RHATDC/DC Controller with PMBus Interface, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.5MHz, VQFN-40
815-TPS40428RHAT
TEXAS INSTRUMENTS TPS40428RHATDC/DC Controller with PMBus Interface, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.5MHz, VQFN-40 815-TPS40428RHAT
TEXAS INSTRUMENTS TPS40428RHATDC/DC Controller with PMBus Interface, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.5MHz, VQFN-40

TEXAS INSTRUMENTS TPS40428RHATDC/DC Controller with PMBus Interface, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.5MHz, VQFN-40

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40428RHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40428RHAT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40428RHAT
IC REG CTRLR BUCK PMBUS 40VQFN

IC REG CTRLR BUCK PMBUS 40VQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 27AJ0489 815-TPS40428RHAT TPS40428RHAT
Product Name Sync Buck Controller, 1.5Mhz, Vqfn-40; Supply Voltage Min Texas Instruments TEXAS INSTRUMENTS TPS40428RHATDC/DC Controller with PMBus Interface, 4.5V to 20V, 2 Outputs, Synchronous Buck, 1.5MHz, VQFN-40 Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS RoHS
Supply Voltage Other; 4.5V
Pins 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers