Texas Instruments Standard Linear and Logic Controller, Buck Synch, Htssop16; Supply Voltage Min Texas Instruments TPS40077PWP

Description
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS40077PWP - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16

Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO16

Supplier's Site Datasheet
Controller, Buck Synch, Htssop16; Supply Voltage Min Texas Instruments - 28AH5845 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Buck Synch, Htssop16; Supply Voltage Min Texas Instruments
28AH5845
Controller, Buck Synch, Htssop16; Supply Voltage Min Texas Instruments 28AH5845
CONTROLLER, BUCK SYNCH, HTSSOP16; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous Buck RoHS Compliant: Yes

CONTROLLER, BUCK SYNCH, HTSSOP16; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous Buck RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40077PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40077PWP
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40077PWP
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS40077PWP 28AH5845 TPS40077PWP
Product Name Controller, Buck Synch, Htssop16; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS RoHS
Package Type SOP; SSOP; TSSOP; HTSSOP16 SSOP; TSSOP
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74AHC244PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
RF Front End (LNA + PA) - 863-1840-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
3 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details