Texas Instruments Standard Linear and Logic Hot Swap Controllers TPS2421-2DDAR

Description
Hot Swap Controller 1 Channel General Purpose 8-SO PowerPad
Datasheet
Description
Hot Swap Controller 1 Channel General Purpose 8-SO PowerPad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controllers - TPS2421-2DDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS2421-2DDAR
Hot Swap Controllers TPS2421-2DDAR
Hot Swap Controller 1 Channel General Purpose 8-SO PowerPad

Hot Swap Controller 1 Channel General Purpose 8-SO PowerPad

Buy Now
PMIC - Hot Swap Controllers - TPS2421-2DDAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS2421-2DDAR
PMIC - Hot Swap Controllers TPS2421-2DDAR
IC HOT SWAP CTRLR GP 8SOPWR

IC HOT SWAP CTRLR GP 8SOPWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS2421-2DDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS2421-2DDAR
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS2421-2DDAR
IC HOT SWAP CTRLR GP 8SOPWR

IC HOT SWAP CTRLR GP 8SOPWR

Supplier's Site
Hot Swap Controller, 20V, Hsop-8; Controller Applications Texas Instruments - 33AH5191 - Newark, An Avnet Company
Chicago, IL, United States
Hot Swap Controller, 20V, Hsop-8; Controller Applications Texas Instruments
33AH5191
Hot Swap Controller, 20V, Hsop-8; Controller Applications Texas Instruments 33AH5191
HOT SWAP CONTROLLER, 20V, HSOP-8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:HSOP; No. of RoHS Compliant: Yes

HOT SWAP CONTROLLER, 20V, HSOP-8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:HSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPS2421-2DDAR TPS2421-2DDAR TPS2421-2DDAR 33AH5191
Product Name Hot Swap Controllers PMIC - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controller, 20V, Hsop-8; Controller Applications Texas Instruments
Device Type CardBus Controller CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers