Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24700DGK

Description
Win Source Part Number: 1345346-TPS24700DGK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tube Applications: General Purpose Standard Package: 80 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24700
Request a Quote Datasheet
Description
Win Source Part Number: 1345346-TPS24700DGK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tube Applications: General Purpose Standard Package: 80 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1345346-TPS24700DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1345346-TPS24700DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1345346-TPS24700DGK
Win Source Part Number: 1345346-TPS24700DGK Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tube Applications: General Purpose Standard Package: 80 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24700

Win Source Part Number: 1345346-TPS24700DGK
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Package: Tube
Applications: General Purpose
Standard Package: 80
Current - Supply: 1 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Voltage - Supply: 2.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS24700

Buy Now Datasheet
PMIC - Hot Swap Controllers - TPS24700DGK - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS24700DGK
PMIC - Hot Swap Controllers TPS24700DGK
IC HOT SWAP CTRLR GP 8VSSOP

IC HOT SWAP CTRLR GP 8VSSOP

Supplier's Site Datasheet
Hot Swap Controllers - TPS24700DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS24700DGK
Hot Swap Controllers TPS24700DGK
Hot Swap Controller 1 Channel General Purpose 8-VSSOP

Hot Swap Controller 1 Channel General Purpose 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS24700DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS24700DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24700DGK
IC HOT SWAP CTRLR GP 8VSSOP

IC HOT SWAP CTRLR GP 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1345346-TPS24700DGK TPS24700DGK TPS24700DGK TPS24700DGK
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Supply Voltage Other; 2.5V ~ 18V 1.8V; Other; 2.5V ~ 18V 1.8V; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details