Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24741RGER

Description
Win Source Part Number: 1372318-TPS24741RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Hot Swap Controller, OR Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Auto Retry, UVLO Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS24741 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 18V Current - Supply: 4.2 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1372318-TPS24741RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Hot Swap Controller, OR Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Auto Retry, UVLO Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS24741 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 18V Current - Supply: 4.2 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1372318-TPS24741RGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1372318-TPS24741RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1372318-TPS24741RGER
Win Source Part Number: 1372318-TPS24741RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Hot Swap Controller, OR Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Auto Retry, UVLO Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS24741 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 18V Current - Supply: 4.2 mA Number of Channels: 1 Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage

Win Source Part Number: 1372318-TPS24741RGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Hot Swap Controller, OR Controller
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Auto Retry, UVLO
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: TPS24741
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 18V
Current - Supply: 4.2 mA
Number of Channels: 1
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage

Buy Now Datasheet
Hot Swap Controllers - TPS24741RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS24741RGER
Hot Swap Controllers TPS24741RGER
Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)

Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)

Buy Now
PMIC - Hot Swap Controllers - TPS24741RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS24741RGER
PMIC - Hot Swap Controllers TPS24741RGER
IC HOT SWAP CTRLR GP 24VQFN

IC HOT SWAP CTRLR GP 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS24741RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS24741RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24741RGER
IC HOT SWAP CTRLR GP 24VQFN

IC HOT SWAP CTRLR GP 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1372318-TPS24741RGER TPS24741RGER TPS24741RGER TPS24741RGER
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers PMIC - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Supply Voltage Other; 2.5V ~ 18V 1.8V; Other; 2.5V ~ 18V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
 - 74AHCT374D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details