IC HOT SWAP CTRLR GP 16QFN
Hot Swap Controller 1 Channel General Purpose 16-QFN (4x4)
IC HOT SWAP CTRLR GP 16QFN
HOT-SWAP CONTROLLER, 20V, QFN-16; Controller Applications:RAID Arrays, Telecommunications, Plug-In Circuit Boards, Disk Drives, SSDs, PCIE, Fan Control; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS2590RSAR | TPS2590RSAR | TPS2590RSAR | 27AJ0415 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers | PMIC - Hot Swap Controllers | Hot-Swap Controller, 20V, Qfn-16; Controller Applications Texas Instruments |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |