IC REG CTRLR BUCK SOT23-6
DC/DC CONTROLLER, BUCK, 350KHZ, SOT-23-6; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Switching Frequency:350kHz; Topology:Buck RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TPS64200DBVT | 27AJ0681 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Dc/dc Controller, Buck, 350Khz, Sot-23-6; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT23 |