Hot Swap Controller 1 Channel General Purpose 16-QFN (4x4)
IC HOT SWAP CTRLR GP 16QFN
IC HOT SWAP CTRLR GP 16QFN
IC, HOTSWAP, 3-20V, 16QFN; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:20V; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS2420RSAT | TPS2420RSAT | TPS2420RSAT | 28AH5771 |
| Product Name | Hot Swap Controllers | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Ic, Hotswap, 3-20V, 16Qfn; Controller Applications Texas Instruments |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |