Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40210DRCT

Description
IC REG CTRLR MULT TOPOLOGY 10SON
Description
IC REG CTRLR MULT TOPOLOGY 10SON

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40210DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40210DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40210DRCT
IC REG CTRLR MULT TOPOLOGY 10SON

IC REG CTRLR MULT TOPOLOGY 10SON

Supplier's Site
Ic, Non-Sync Boost Ctrlr 10-Son; Supply Voltage Min Texas Instruments - 28AH5848 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Non-Sync Boost Ctrlr 10-Son; Supply Voltage Min Texas Instruments
28AH5848
Ic, Non-Sync Boost Ctrlr 10-Son; Supply Voltage Min Texas Instruments 28AH5848
IC, NON-SYNC BOOST CTRLR 10-SON; Supply Voltage Min:4.5V; Supply Voltage Max:52V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SON; No. of Pins:10Pins; Switching Frequency:1MHz; Topology:Boost (Step Up); RoHS Compliant: Yes

IC, NON-SYNC BOOST CTRLR 10-SON; Supply Voltage Min:4.5V; Supply Voltage Max:52V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SON; No. of Pins:10Pins; Switching Frequency:1MHz; Topology:Boost (Step Up); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TPS40210DRCT 28AH5848
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Ic, Non-Sync Boost Ctrlr 10-Son; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

20BIT Interface Transceiver IC - 725-74ALVC162836ADGG,1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers
Interface Transceiver IC - 702-SI3050-E1-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details