Hot Swap Controller 1 Channel General Purpose 16-QFN (4x4)
IC HOT SWAP CTRLR GP 16QFN
HOT SWAP CONTROLLER, 20V, QFN-16; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of RoHS Compliant: Yes
IC HOT SWAP CTRLR GP 16QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPS2590RSAT | TPS2590RSAT | 52AH7740 | TPS2590RSAT |
| Product Name | Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controller, 20V, Qfn-16; Controller Applications Texas Instruments | PMIC - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |