HOT-SWAP CONTROLLER, 20V, QFN-16; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of RoHS Compliant: Yes
IC HOT SWAP CTRLR GP 16QFN
Hot Swap Controller 1 Channel General Purpose 16-QFN (4x4)
IC HOT SWAP CTRLR GP 16QFN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 32AH6984 | TPS25910RSAT | TPS25910RSAT | TPS25910RSAT |
| Product Name | Hot-Swap Controller, 20V, Qfn-16; Controller Applications Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers | PMIC - Hot Swap Controllers |
| Features | RoHS | RoHS |