Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40061PWP

Description
Switching Controller, Voltage-mode, 10A, 1000kHz Switching Freq-Max, PDSO16
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 10A, 1000kHz Switching Freq-Max, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS40061PWP - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 10A, 1000kHz Switching Freq-Max, PDSO16

Switching Controller, Voltage-mode, 10A, 1000kHz Switching Freq-Max, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40061PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40061PWP
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40061PWP
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site
Pwm Controller, Buck, 10-55V, Htssop-16; Supply Voltage Min Texas Instruments - 33AH5227 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Buck, 10-55V, Htssop-16; Supply Voltage Min Texas Instruments
33AH5227
Pwm Controller, Buck, 10-55V, Htssop-16; Supply Voltage Min Texas Instruments 33AH5227
PWM CONTROLLER, BUCK, 10-55V, HTSSOP-16; Supply Voltage Min:10V; Supply Voltage Max:55V; No. of Outputs:1 Output; Duty Cycle (%):98%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

PWM CONTROLLER, BUCK, 10-55V, HTSSOP-16; Supply Voltage Min:10V; Supply Voltage Max:55V; No. of Outputs:1 Output; Duty Cycle (%):98%; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:SynchronousRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TPS40061PWP TPS40061PWP 33AH5227
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Pwm Controller, Buck, 10-55V, Htssop-16; Supply Voltage Min Texas Instruments
Features RoHS
Package Type SOP; SSOP; TSSOP; HTSSOP16
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 55501EJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers