Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24713DGSR

Description
Win Source Part Number: 1338600-TPS24713DGSR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24713
Request a Quote Datasheet
Description
Win Source Part Number: 1338600-TPS24713DGSR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1338600-TPS24713DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1338600-TPS24713DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1338600-TPS24713DGSR
Win Source Part Number: 1338600-TPS24713DGSR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Voltage - Supply: 2.5V ~ 18V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS24713

Win Source Part Number: 1338600-TPS24713DGSR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Current - Supply: 1 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Voltage - Supply: 2.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS24713

Buy Now Datasheet
Hot Swap Controllers - TPS24713DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
TPS24713DGSR
Hot Swap Controllers TPS24713DGSR
Hot Swap Controller 1 Channel General Purpose 10-VSSOP

Hot Swap Controller 1 Channel General Purpose 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - TPS24713DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
TPS24713DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TPS24713DGSR
IC HOT SWAP CTRLR GP 10VSSOP

IC HOT SWAP CTRLR GP 10VSSOP

Supplier's Site
PMIC - Hot Swap Controllers - TPS24713DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
TPS24713DGSR
PMIC - Hot Swap Controllers TPS24713DGSR
IC HOT SWAP CTRLR GP 10VSSOP

IC HOT SWAP CTRLR GP 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1338600-TPS24713DGSR TPS24713DGSR TPS24713DGSR TPS24713DGSR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers
Supply Voltage Other; 2.5V ~ 18V 1.8V; Other; 2.5V ~ 18V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897597 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DWRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Universal Bus Functions - 1727-2433-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers